Vishay Precision Group RES 182 OHM 1/2W 1% AXIAL CMF55182R00FHEB

Description
RES 182ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 182ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1/2W 1% AXIAL - CMF55182R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1/2W 1% AXIAL
CMF55182R00FHEB
RES 182 OHM 1/2W 1% AXIAL CMF55182R00FHEB
RES 182ohm 1/2W 1% AXIAL

RES 182ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF182HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF182HFTR-ND
Through Hole Resistors CMF182HFTR-ND
182 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

182 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF182HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF182HFCT-ND
Through Hole Resistors CMF182HFCT-ND
182 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

182 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 182 Ohm, 500 Mw, 1%; Resistance Vishay - 83R8125 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 182 Ohm, 500 Mw, 1%; Resistance Vishay
83R8125
Resistor, Metal Film, 182 Ohm, 500 Mw, 1%; Resistance Vishay 83R8125
RESISTOR, METAL FILM, 182 OHM, 500 MW, 1%; Resistance:182ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 182 OHM, 500 MW, 1%; Resistance:182ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 182 Ohm, 500 Mw, 1%; Resistance Vishay - 68P2546 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 182 Ohm, 500 Mw, 1%; Resistance Vishay
68P2546
Metal Film Resistor, 182 Ohm, 500 Mw, 1%; Resistance Vishay 68P2546
METAL FILM RESISTOR, 182 OHM, 500 MW, 1%; Resistance:182ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 182 OHM, 500 MW, 1%; Resistance:182ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55182R00FHEB CMF182HFTR-ND 83R8125
Product Name RES 182 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor, Metal Film, 182 Ohm, 500 Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details