Vishay Intertechnology, Inc. RES 182 OHM 1/2W 0.5% AXIAL CMF55182R00DHEA

Description
RES 182ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 182ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1/2W 0.5% AXIAL - CMF55182R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1/2W 0.5% AXIAL
CMF55182R00DHEA
RES 182 OHM 1/2W 0.5% AXIAL CMF55182R00DHEA
RES 182ohm 1/2W 0.5% AXIAL

RES 182ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55182R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55182R00DHEA-ND
Through Hole Resistors CMF55182R00DHEA-ND
182 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

182 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 182 .5% T-2 Ea E3 Vishay - 68P2542 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 182 .5% T-2 Ea E3 Vishay
68P2542
Cmf-55 182 .5% T-2 Ea E3 Vishay 68P2542
CMF-55 182 .5% T-2 EA e3

CMF-55 182 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55182R00DHEA CMF55182R00DHEA-ND 68P2542
Product Name RES 182 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 182 .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182 ohms 182 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers