Vishay Precision Group Metal Film Resistors - CMF55182R00BEWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55182R00BEWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55182R00BEWF
Metal Film Resistors - CMF55182R00BEWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 182 Ohm, +/0.1 Percent, 25 Ppm Vishay - 40C9512 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 182 Ohm, +/0.1 Percent, 25 Ppm Vishay
40C9512
Cmf55, 182 Ohm, +/0.1 Percent, 25 Ppm Vishay 40C9512
CMF55, 182 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 182 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55182R00BEWF 40C9512
Product Name Metal Film Resistors - Cmf55, 182 Ohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers