Vishay Intertechnology, Inc. RES 182 OHM 1/2W 0.1% AXIAL CMF55182R00BEBF

Description
RES 182ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 182ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1/2W 0.1% AXIAL - CMF55182R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1/2W 0.1% AXIAL
CMF55182R00BEBF
RES 182 OHM 1/2W 0.1% AXIAL CMF55182R00BEBF
RES 182ohm 1/2W 0.1% AXIAL

RES 182ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55182R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55182R00BEBF-ND
Through Hole Resistors CMF55182R00BEBF-ND
182 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

182 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,182Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9507 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,182Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C9507
Resistor,metal Film,182Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C9507
Resistor,Metal Film,182Ohms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,182Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55182R00BEBF CMF55182R00BEBF-ND 40C9507
Product Name RES 182 OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,182Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182 ohms 182 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details