Vishay Intertechnology, Inc. RES 182K OHM 1/2W 5% AXIAL CMF55182K00JKBF

Description
RES 182Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 182Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182K OHM 1/2W 5% AXIAL - CMF55182K00JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182K OHM 1/2W 5% AXIAL
CMF55182K00JKBF
RES 182K OHM 1/2W 5% AXIAL CMF55182K00JKBF
RES 182Kohm 1/2W 5% AXIAL

RES 182Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55182K00JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55182K00JKBF-ND
Through Hole Resistors CMF55182K00JKBF-ND
182 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

182 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 182K 5% T-1 B14 Vishay - 68P2538 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 182K 5% T-1 B14 Vishay
68P2538
Cmf-55 182K 5% T-1 B14 Vishay 68P2538
CMF-55 182K 5% T-1 B14

CMF-55 182K 5% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55182K00JKBF CMF55182K00JKBF-ND 68P2538
Product Name RES 182K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 182K 5% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers