Vishay Intertechnology, Inc. Through Hole Resistors CMF55182K00FKEK

Description
182 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
182 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF55182K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55182K00FKEK-ND
Through Hole Resistors 541-CMF55182K00FKEK-ND
182 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

182 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55182K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55182K00FKEK
Metal Film Resistors - CMF55182K00FKEK
Metal Film Resistors - Through Hole 1/4watt 182Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 182Kohms 1%

Supplier's Site
Through-Hole 2W Resistor - 53-CMF55182K00FKEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W Resistor
53-CMF55182K00FKEK
Through-Hole 2W Resistor 53-CMF55182K00FKEK
Metal Film Resistors - Through Hole 1/2W 182Kohms 1% Product overview: CMF55182K00FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55182K00FKEK can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/2W 182Kohms 1% Product overview: CMF55182K00FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55182K00FKEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-55 182K 1% T-1 Ek E3 Vishay - 48P6179 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 182K 1% T-1 Ek E3 Vishay
48P6179
Cmf-55 182K 1% T-1 Ek E3 Vishay 48P6179
CMF-55 182K 1% T-1 EK e3

CMF-55 182K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CMF55182K00FKEK-ND CMF55182K00FKEK 53-CMF55182K00FKEK 48P6179
Product Name Through Hole Resistors Metal Film Resistors - Through-Hole 2W Resistor Cmf-55 182K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details