Vishay Intertechnology, Inc. RES 182K OHM 1/2W 1% AXIAL CMF55182K00FER6

Description
RES 182Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 182Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182K OHM 1/2W 1% AXIAL - CMF55182K00FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182K OHM 1/2W 1% AXIAL
CMF55182K00FER6
RES 182K OHM 1/2W 1% AXIAL CMF55182K00FER6
RES 182Kohm 1/2W 1% AXIAL

RES 182Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55182K00FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55182K00FER6-ND
Through Hole Resistors CMF55182K00FER6-ND
182 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

182 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.82Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9499 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.82Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
40C9499
Resistor,metal Film,1.82Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 40C9499
Resistor,Metal Film,1.82MOhms,250WV ,1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.82MOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55182K00FER6 CMF55182K00FER6-ND 40C9499
Product Name RES 182K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.82Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers