Vishay Intertechnology, Inc. RES 182K OHM 1/2W 0.5% AXIAL CMF55182K00DHR6

Description
RES 182Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 182Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182K OHM 1/2W 0.5% AXIAL - CMF55182K00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182K OHM 1/2W 0.5% AXIAL
CMF55182K00DHR6
RES 182K OHM 1/2W 0.5% AXIAL CMF55182K00DHR6
RES 182Kohm 1/2W 0.5% AXIAL

RES 182Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55182K00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55182K00DHR6-ND
Through Hole Resistors CMF55182K00DHR6-ND
182 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

182 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55182K00DHR6 CMF55182K00DHR6-ND
Product Name RES 182K OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details