Vishay Intertechnology, Inc. RES 182K OHM 1/2W 0.5% AXIAL CMF55182K00DHBF

Description
RES 182Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 182Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182K OHM 1/2W 0.5% AXIAL - CMF55182K00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182K OHM 1/2W 0.5% AXIAL
CMF55182K00DHBF
RES 182K OHM 1/2W 0.5% AXIAL CMF55182K00DHBF
RES 182Kohm 1/2W 0.5% AXIAL

RES 182Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55182K00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55182K00DHBF-ND
Through Hole Resistors CMF55182K00DHBF-ND
182 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

182 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 182K .5% T-2 B14 Vishay - 68P2521 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 182K .5% T-2 B14 Vishay
68P2521
Cmf-55 182K .5% T-2 B14 Vishay 68P2521
CMF-55 182K .5% T-2 B14

CMF-55 182K .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55182K00DHBF CMF55182K00DHBF-ND 68P2521
Product Name RES 182K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 182K .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756612 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details