Vishay Intertechnology, Inc. RES 182K OHM 1/2W 0.25% AXIAL CMF55182K00CHR6

Description
RES 182Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 182Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182K OHM 1/2W 0.25% AXIAL - CMF55182K00CHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182K OHM 1/2W 0.25% AXIAL
CMF55182K00CHR6
RES 182K OHM 1/2W 0.25% AXIAL CMF55182K00CHR6
RES 182Kohm 1/2W 0.25% AXIAL

RES 182Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55182K00CHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55182K00CHR6-ND
Through Hole Resistors CMF55182K00CHR6-ND
182 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

182 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55182K00CHR6 CMF55182K00CHR6-ND
Product Name RES 182K OHM 1/2W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details