Vishay Intertechnology, Inc. RES 182K OHM 1/2W 0.25% AXIAL CMF55182K00CERE

Description
RES 182Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 182Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182K OHM 1/2W 0.25% AXIAL - CMF55182K00CERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182K OHM 1/2W 0.25% AXIAL
CMF55182K00CERE
RES 182K OHM 1/2W 0.25% AXIAL CMF55182K00CERE
RES 182Kohm 1/2W 0.25% AXIAL

RES 182Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55182K00CERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55182K00CERE-ND
Through Hole Resistors CMF55182K00CERE-ND
182 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

182 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55182K00CERE CMF55182K00CERE-ND
Product Name RES 182K OHM 1/2W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details