Vishay Intertechnology, Inc. Through Hole Resistors CMF55182K00BHEB

Description
182 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
182 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55182K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55182K00BHEB-ND
Through Hole Resistors CMF55182K00BHEB-ND
182 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

182 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 182K OHM 1/2W 0.1% AXIAL - CMF55182K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182K OHM 1/2W 0.1% AXIAL
CMF55182K00BHEB
RES 182K OHM 1/2W 0.1% AXIAL CMF55182K00BHEB
RES 182Kohm 1/2W 0.1% AXIAL

RES 182Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 182K .1% T-2 Eb E3 Vishay - 68P2515 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 182K .1% T-2 Eb E3 Vishay
68P2515
Cmf-55 182K .1% T-2 Eb E3 Vishay 68P2515
CMF-55 182K .1% T-2 EB e3

CMF-55 182K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55182K00BHEB-ND CMF55182K00BHEB 68P2515
Product Name Through Hole Resistors RES 182K OHM 1/2W 0.1% AXIAL Cmf-55 182K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers