Vishay Intertechnology, Inc. Through Hole Resistors CMF55182K00BHBF

Description
182 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
182 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55182K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55182K00BHBF-ND
Through Hole Resistors CMF55182K00BHBF-ND
182 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

182 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 182K OHM 1/2W 0.1% AXIAL - CMF55182K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182K OHM 1/2W 0.1% AXIAL
CMF55182K00BHBF
RES 182K OHM 1/2W 0.1% AXIAL CMF55182K00BHBF
RES 182Kohm 1/2W 0.1% AXIAL

RES 182Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,1.82Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C9487 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.82Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C9487
Resistor,metal Film,1.82Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C9487
Resistor,Metal Film,1.82MOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.82MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55182K00BHBF-ND CMF55182K00BHBF 40C9487
Product Name Through Hole Resistors RES 182K OHM 1/2W 0.1% AXIAL Resistor,metal Film,1.82Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details