Vishay Intertechnology, Inc. Through Hole Resistors CMF55182K00BER6

Description
182 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
182 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55182K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55182K00BER6-ND
Through Hole Resistors CMF55182K00BER6-ND
182 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

182 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55182K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55182K00BER6
Metal Film Resistors - CMF55182K00BER6
Metal Film Resistors - Through Hole 1/4watt 182Kohms .1%

Metal Film Resistors - Through Hole 1/4watt 182Kohms .1%

Supplier's Site
Resistor,metal Film,1.82Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9483 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.82Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C9483
Resistor,metal Film,1.82Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C9483
Resistor,Metal Film,1.82MOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.82MOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55182K00BER6-ND CMF55182K00BER6 40C9483
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,1.82Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details