Vishay Intertechnology, Inc. RES 180 OHM 1/2W 1% AXIAL CMF55180R00FKR639

Description
RES 180ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 180ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1/2W 1% AXIAL - CMF55180R00FKR639 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/2W 1% AXIAL
CMF55180R00FKR639
RES 180 OHM 1/2W 1% AXIAL CMF55180R00FKR639
RES 180ohm 1/2W 1% AXIAL

RES 180ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55180R00FKR639-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55180R00FKR639-ND
Through Hole Resistors CMF55180R00FKR639-ND
180 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 180 Ohm, +/1 Percent, 100 Ppm Vishay - 40C9476 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 180 Ohm, +/1 Percent, 100 Ppm Vishay
40C9476
Cmf55, 180 Ohm, +/1 Percent, 100 Ppm Vishay 40C9476
CMF55, 180 Ohm, +/- 1 Percent, 100 ppm

CMF55, 180 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55180R00FKR639 CMF55180R00FKR639-ND 40C9476
Product Name RES 180 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 180 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details