Vishay Intertechnology, Inc. RES 180 OHM 1/2W 1% AXIAL CMF55180R00FKR6

Description
RES 180ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 180ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1/2W 1% AXIAL - CMF55180R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/2W 1% AXIAL
CMF55180R00FKR6
RES 180 OHM 1/2W 1% AXIAL CMF55180R00FKR6
RES 180ohm 1/2W 1% AXIAL

RES 180ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55180R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55180R00FKR6-ND
Through Hole Resistors CMF55180R00FKR6-ND
180 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 180 Ohm, +/1 Percent, 100 Ppm Vishay - 40C9475 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 180 Ohm, +/1 Percent, 100 Ppm Vishay
40C9475
Cmf55, 180 Ohm, +/1 Percent, 100 Ppm Vishay 40C9475
CMF55, 180 Ohm, +/- 1 Percent, 100 ppm

CMF55, 180 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55180R00FKR6 CMF55180R00FKR6-ND 40C9475
Product Name RES 180 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 180 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details