Vishay Intertechnology, Inc. Through Hole Resistors CMF55180R00FKEB39

Description
180 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
180 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55180R00FKEB39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55180R00FKEB39-ND
Through Hole Resistors CMF55180R00FKEB39-ND
180 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 180 OHM 1/2W 1% AXIAL - CMF55180R00FKEB39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/2W 1% AXIAL
CMF55180R00FKEB39
RES 180 OHM 1/2W 1% AXIAL CMF55180R00FKEB39
RES 180ohm 1/2W 1% AXIAL

RES 180ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-39 180 1% T-1 Eb E3 Vishay - 68P2500 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 180 1% T-1 Eb E3 Vishay
68P2500
Cmf-55-39 180 1% T-1 Eb E3 Vishay 68P2500
CMF-55-39 180 1% T-1 EB e3

CMF-55-39 180 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55180R00FKEB39-ND CMF55180R00FKEB39 68P2500
Product Name Through Hole Resistors RES 180 OHM 1/2W 1% AXIAL Cmf-55-39 180 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers