Vishay Intertechnology, Inc. RES 180 OHM 1/2W 1% AXIAL CMF55180R00FHEB

Description
RES 180ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 180ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1/2W 1% AXIAL - CMF55180R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/2W 1% AXIAL
CMF55180R00FHEB
RES 180 OHM 1/2W 1% AXIAL CMF55180R00FHEB
RES 180ohm 1/2W 1% AXIAL

RES 180ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55180R00FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55180R00FHEB-ND
Through Hole Resistors CMF55180R00FHEB-ND
180 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55180R00FHEB CMF55180R00FHEB-ND
Product Name RES 180 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers