Vishay Intertechnology, Inc. RES 180 OHM 1/2W 0.1% AXIAL CMF55180R00BERE70

Description
RES 180ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 180ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1/2W 0.1% AXIAL - CMF55180R00BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/2W 0.1% AXIAL
CMF55180R00BERE70
RES 180 OHM 1/2W 0.1% AXIAL CMF55180R00BERE70
RES 180ohm 1/2W 0.1% AXIAL

RES 180ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55180R00BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55180R00BERE70-ND
Through Hole Resistors CMF55180R00BERE70-ND
180 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 180 Ohm, +/0.1 Percent, 25 Ppm Vishay - 40C9469 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 180 Ohm, +/0.1 Percent, 25 Ppm Vishay
40C9469
Cmf55, 180 Ohm, +/0.1 Percent, 25 Ppm Vishay 40C9469
CMF55, 180 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 180 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55180R00BERE70 CMF55180R00BERE70-ND 40C9469
Product Name RES 180 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 180 Ohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details