Vishay Intertechnology, Inc. RES 180 OHM 1/2W 0.1% AXIAL CMF55180R00BEEB70

Description
RES 180ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 180ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1/2W 0.1% AXIAL - CMF55180R00BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/2W 0.1% AXIAL
CMF55180R00BEEB70
RES 180 OHM 1/2W 0.1% AXIAL CMF55180R00BEEB70
RES 180ohm 1/2W 0.1% AXIAL

RES 180ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55180R00BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55180R00BEEB70-ND
Through Hole Resistors CMF55180R00BEEB70-ND
180 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 180 .1% T-9 Eb E3 Vishay - 68P2498 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 180 .1% T-9 Eb E3 Vishay
68P2498
Cmf-55-70 180 .1% T-9 Eb E3 Vishay 68P2498
CMF-55-70 180 .1% T-9 EB e3

CMF-55-70 180 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55180R00BEEB70 CMF55180R00BEEB70-ND 68P2498
Product Name RES 180 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 180 .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details