Vishay Intertechnology, Inc. Through Hole Resistors CMF55180K10BHEB

Description
180.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
180.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55180K10BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55180K10BHEB-ND
Through Hole Resistors CMF55180K10BHEB-ND
180.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 180.1K OHM 1/2W 0.1% AXIAL - CMF55180K10BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180.1K OHM 1/2W 0.1% AXIAL
CMF55180K10BHEB
RES 180.1K OHM 1/2W 0.1% AXIAL CMF55180K10BHEB
RES 180.1Kohm 1/2W 0.1% AXIAL

RES 180.1Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 180.1K .1% T-2 Eb E3 Vishay - 68P2491 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 180.1K .1% T-2 Eb E3 Vishay
68P2491
Cmf-55 180.1K .1% T-2 Eb E3 Vishay 68P2491
CMF-55 180.1K .1% T-2 EB e3

CMF-55 180.1K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55180K10BHEB-ND CMF55180K10BHEB 68P2491
Product Name Through Hole Resistors RES 180.1K OHM 1/2W 0.1% AXIAL Cmf-55 180.1K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details