Vishay Intertechnology, Inc. RES 180K OHM 1/2W 5% AXIAL CMF55180K00JHBF

Description
RES 180Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 180Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/2W 5% AXIAL - CMF55180K00JHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/2W 5% AXIAL
CMF55180K00JHBF
RES 180K OHM 1/2W 5% AXIAL CMF55180K00JHBF
RES 180Kohm 1/2W 5% AXIAL

RES 180Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55180K00JHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55180K00JHBF-ND
Through Hole Resistors CMF55180K00JHBF-ND
180 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 180K 5% T-2 B14 Vishay - 68P2486 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 180K 5% T-2 B14 Vishay
68P2486
Cmf-55 180K 5% T-2 B14 Vishay 68P2486
CMF-55 180K 5% T-2 B14

CMF-55 180K 5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55180K00JHBF CMF55180K00JHBF-ND 68P2486
Product Name RES 180K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 180K 5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers