Vishay Intertechnology, Inc. Metal Film Resistors - CMF55180K00FLEA

Description
Metal Film Resistors - Through Hole CMF-55 180K 1% T-0 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 180K 1% T-0 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55180K00FLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55180K00FLEA
Metal Film Resistors - CMF55180K00FLEA
Metal Film Resistors - Through Hole CMF-55 180K 1% T-0 EA e3

Metal Film Resistors - Through Hole CMF-55 180K 1% T-0 EA e3

Supplier's Site
Through Hole Resistors - CMF55180K00FLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55180K00FLEA-ND
Through Hole Resistors CMF55180K00FLEA-ND
180 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 180K 1% T-0 Ea E3 Vishay - 48P6174 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 180K 1% T-0 Ea E3 Vishay
48P6174
Cmf-55 180K 1% T-0 Ea E3 Vishay 48P6174
CMF-55 180K 1% T-0 EA e3

CMF-55 180K 1% T-0 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55180K00FLEA CMF55180K00FLEA-ND 48P6174
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 180K 1% T-0 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers