Vishay Intertechnology, Inc. RES 180K OHM 1/2W 1% AXIAL CMF55180K00FHR6

Description
RES 180Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 180Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/2W 1% AXIAL - CMF55180K00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/2W 1% AXIAL
CMF55180K00FHR6
RES 180K OHM 1/2W 1% AXIAL CMF55180K00FHR6
RES 180Kohm 1/2W 1% AXIAL

RES 180Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55180K00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55180K00FHR6-ND
Through Hole Resistors CMF55180K00FHR6-ND
180 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.8Mohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C9465 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.8Mohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C9465
Resistor,metal Film,1.8Mohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C9465
Resistor,Metal Film,1.8MOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.8MOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55180K00FHR6 CMF55180K00FHR6-ND 40C9465
Product Name RES 180K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.8Mohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details