Vishay Intertechnology, Inc. RES 180K OHM 1/2W 1% AXIAL CMF55180K00FHEK

Description
RES 180Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 180Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/2W 1% AXIAL - CMF55180K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/2W 1% AXIAL
CMF55180K00FHEK
RES 180K OHM 1/2W 1% AXIAL CMF55180K00FHEK
RES 180Kohm 1/2W 1% AXIAL

RES 180Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55180K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55180K00FHEK-ND
Through Hole Resistors CMF55180K00FHEK-ND
180 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55180K00FHEK CMF55180K00FHEK-ND
Product Name RES 180K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers