Vishay Intertechnology, Inc. RES 180K OHM 1/2W 1% AXIAL CMF55180K00FHEA

Description
RES 180Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 180Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/2W 1% AXIAL - CMF55180K00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/2W 1% AXIAL
CMF55180K00FHEA
RES 180K OHM 1/2W 1% AXIAL CMF55180K00FHEA
RES 180Kohm 1/2W 1% AXIAL

RES 180Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55180K00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55180K00FHEA-ND
Through Hole Resistors CMF55180K00FHEA-ND
180 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 180K 1% T-2 Ea E3 Vishay - 68P2481 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 180K 1% T-2 Ea E3 Vishay
68P2481
Cmf-55 180K 1% T-2 Ea E3 Vishay 68P2481
CMF-55 180K 1% T-2 EA e3

CMF-55 180K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55180K00FHEA CMF55180K00FHEA-ND 68P2481
Product Name RES 180K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 180K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details