Vishay Intertechnology, Inc. RES 180K OHM 1/2W 0.5% AXIAL CMF55180K00DERE

Description
RES 180Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 180Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/2W 0.5% AXIAL - CMF55180K00DERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/2W 0.5% AXIAL
CMF55180K00DERE
RES 180K OHM 1/2W 0.5% AXIAL CMF55180K00DERE
RES 180Kohm 1/2W 0.5% AXIAL

RES 180Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55180K00DERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55180K00DERE-ND
Through Hole Resistors CMF55180K00DERE-ND
180 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55180K00DERE CMF55180K00DERE-ND
Product Name RES 180K OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details