Vishay Intertechnology, Inc. RES 180K OHM 1/2W 0.5% AXIAL CMF55180K00DEEB

Description
RES 180Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 180Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/2W 0.5% AXIAL - CMF55180K00DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/2W 0.5% AXIAL
CMF55180K00DEEB
RES 180K OHM 1/2W 0.5% AXIAL CMF55180K00DEEB
RES 180Kohm 1/2W 0.5% AXIAL

RES 180Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55180K00DEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55180K00DEEB-ND
Through Hole Resistors CMF55180K00DEEB-ND
180 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 180K .5% T-9 Eb E3 Vishay - 68P2480 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 180K .5% T-9 Eb E3 Vishay
68P2480
Cmf-55 180K .5% T-9 Eb E3 Vishay 68P2480
CMF-55 180K .5% T-9 EB e3

CMF-55 180K .5% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55180K00DEEB CMF55180K00DEEB-ND 68P2480
Product Name RES 180K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 180K .5% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details