Vishay Intertechnology, Inc. Through Hole Resistors CMF55180K00BHEK

Description
180 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
180 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55180K00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55180K00BHEK-ND
Through Hole Resistors CMF55180K00BHEK-ND
180 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 180K OHM 1/2W 0.1% AXIAL - CMF55180K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/2W 0.1% AXIAL
CMF55180K00BHEK
RES 180K OHM 1/2W 0.1% AXIAL CMF55180K00BHEK
RES 180Kohm 1/2W 0.1% AXIAL

RES 180Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 180K .1% T-2 Ek E3 Vishay - 68P2478 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 180K .1% T-2 Ek E3 Vishay
68P2478
Cmf-55 180K .1% T-2 Ek E3 Vishay 68P2478
CMF-55 180K .1% T-2 EK e3

CMF-55 180K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55180K00BHEK-ND CMF55180K00BHEK 68P2478
Product Name Through Hole Resistors RES 180K OHM 1/2W 0.1% AXIAL Cmf-55 180K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers