Vishay Intertechnology, Inc. RES 17.8 OHM 1/2W 1% AXIAL CMF5517R800FKRE

Description
RES 17.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8 OHM 1/2W 1% AXIAL - CMF5517R800FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 1/2W 1% AXIAL
CMF5517R800FKRE
RES 17.8 OHM 1/2W 1% AXIAL CMF5517R800FKRE
RES 17.8ohm 1/2W 1% AXIAL

RES 17.8ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5517R800FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517R800FKRE-ND
Through Hole Resistors CMF5517R800FKRE-ND
17.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 17.8 1% T-1 R36 Vishay - 68P2246 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 17.8 1% T-1 R36 Vishay
68P2246
Cmf-55 17.8 1% T-1 R36 Vishay 68P2246
CMF-55 17.8 1% T-1 R36

CMF-55 17.8 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517R800FKRE CMF5517R800FKRE-ND 68P2246
Product Name RES 17.8 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 17.8 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.8 ohms 17.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details