Vishay Intertechnology, Inc. RES 17.8 OHM 1/2W 1% AXIAL CMF5517R800FKEB

Description
RES 17.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8 OHM 1/2W 1% AXIAL - CMF5517R800FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 1/2W 1% AXIAL
CMF5517R800FKEB
RES 17.8 OHM 1/2W 1% AXIAL CMF5517R800FKEB
RES 17.8ohm 1/2W 1% AXIAL

RES 17.8ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5517R800FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517R800FKEB-ND
Through Hole Resistors CMF5517R800FKEB-ND
17.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5517R800FKEB CMF5517R800FKEB-ND
Product Name RES 17.8 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.8 ohms 17.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details