Vishay Intertechnology, Inc. Through Hole Resistors CMF5517R800FHEB

Description
17.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
17.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF17.8HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF17.8HFTR-ND
Through Hole Resistors CMF17.8HFTR-ND
17.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleRES 17.8 OHM 1% 50PPM 1/2W - CMF5517R800FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 17.8 OHM 1% 50PPM 1/2W
CMF5517R800FHEB
Vishay/DaleRES 17.8 OHM 1% 50PPM 1/2W CMF5517R800FHEB
Vishay/DaleRES 17.8ohm 1% 50PPM 1/2W

Vishay/DaleRES 17.8ohm 1% 50PPM 1/2W

Supplier's Site
Cmf-55 17.8 1% T-2 Eb E3 Vishay - 68P2244 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 17.8 1% T-2 Eb E3 Vishay
68P2244
Cmf-55 17.8 1% T-2 Eb E3 Vishay 68P2244
CMF-55 17.8 1% T-2 EB e3

CMF-55 17.8 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF17.8HFTR-ND CMF5517R800FHEB 68P2244
Product Name Through Hole Resistors Vishay/DaleRES 17.8 OHM 1% 50PPM 1/2W Cmf-55 17.8 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 17.8 ohms 17.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details