RES 17.8ohm 1/2W 0.5% AXIAL
17.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF-55 17.8 .5% T-2 EB e3
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5517R800DHEB | CMF5517R800DHEB-ND | 68P2242 |
| Product Name | RES 17.8 OHM 1/2W 0.5% AXIAL | Through Hole Resistors | Cmf-55 17.8 .5% T-2 Eb E3 Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 17.8 ohms | 17.8 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | |
| Power Rating | 2 watts | 0.6000 watts | |
| Configuration | Single Resistor | Single Resistor |