Vishay Intertechnology, Inc. RES 17.6 OHM 1/2W 0.5% AXIAL CMF5517R600DHBF

Description
RES 17.6ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 17.6ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.6 OHM 1/2W 0.5% AXIAL - CMF5517R600DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.6 OHM 1/2W 0.5% AXIAL
CMF5517R600DHBF
RES 17.6 OHM 1/2W 0.5% AXIAL CMF5517R600DHBF
RES 17.6ohm 1/2W 0.5% AXIAL

RES 17.6ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5517R600DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517R600DHBF-ND
Through Hole Resistors CMF5517R600DHBF-ND
17.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 17.6 .5% T-2 B14 Vishay - 68P2240 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 17.6 .5% T-2 B14 Vishay
68P2240
Cmf-55 17.6 .5% T-2 B14 Vishay 68P2240
CMF-55 17.6 .5% T-2 B14

CMF-55 17.6 .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517R600DHBF CMF5517R600DHBF-ND 68P2240
Product Name RES 17.6 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 17.6 .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.6 ohms 17.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details