Vishay Intertechnology, Inc. RES 17.4 OHM 1/2W 1% AXIAL CMF5517R400FKR6

Description
RES 17.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4 OHM 1/2W 1% AXIAL - CMF5517R400FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 1/2W 1% AXIAL
CMF5517R400FKR6
RES 17.4 OHM 1/2W 1% AXIAL CMF5517R400FKR6
RES 17.4ohm 1/2W 1% AXIAL

RES 17.4ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5517R400FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517R400FKR6-ND
Through Hole Resistors CMF5517R400FKR6-ND
17.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,17.4Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C9254 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,17.4Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C9254
Resistor,metal Film,17.4Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C9254
Resistor,Metal Film,17.4Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,17.4Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517R400FKR6 CMF5517R400FKR6-ND 40C9254
Product Name RES 17.4 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,17.4Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.4 ohms 17.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details