Vishay Intertechnology, Inc. RES 17.4 OHM 1/2W 1% AXIAL CMF5517R400FHEB

Description
RES 17.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4 OHM 1/2W 1% AXIAL - CMF5517R400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 1/2W 1% AXIAL
CMF5517R400FHEB
RES 17.4 OHM 1/2W 1% AXIAL CMF5517R400FHEB
RES 17.4ohm 1/2W 1% AXIAL

RES 17.4ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF17.4HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF17.4HFTR-ND
Through Hole Resistors CMF17.4HFTR-ND
17.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF17.4HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF17.4HFCT-ND
Through Hole Resistors CMF17.4HFCT-ND
17.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 17.4 1% T-2 Eb E3 Vishay - 68P2237 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 17.4 1% T-2 Eb E3 Vishay
68P2237
Cmf-55 17.4 1% T-2 Eb E3 Vishay 68P2237
CMF-55 17.4 1% T-2 EB e3

CMF-55 17.4 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517R400FHEB CMF17.4HFTR-ND 68P2237
Product Name RES 17.4 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 17.4 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.4 ohms 17.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details