Vishay Intertechnology, Inc. RES 17.4 OHM 1/2W 0.5% AXIAL CMF5517R400DHEB

Description
RES 17.4ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 17.4ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4 OHM 1/2W 0.5% AXIAL - CMF5517R400DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 1/2W 0.5% AXIAL
CMF5517R400DHEB
RES 17.4 OHM 1/2W 0.5% AXIAL CMF5517R400DHEB
RES 17.4ohm 1/2W 0.5% AXIAL

RES 17.4ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5517R400DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517R400DHEB-ND
Through Hole Resistors CMF5517R400DHEB-ND
17.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 17.4 .5% T-2 Eb E3 Vishay - 68P2235 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 17.4 .5% T-2 Eb E3 Vishay
68P2235
Cmf-55 17.4 .5% T-2 Eb E3 Vishay 68P2235
CMF-55 17.4 .5% T-2 EB e3

CMF-55 17.4 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517R400DHEB CMF5517R400DHEB-ND 68P2235
Product Name RES 17.4 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 17.4 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.4 ohms 17.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers