Vishay Intertechnology, Inc. RES 17.4 OHM 1/2W 0.5% AXIAL CMF5517R400DHBF

Description
RES 17.4ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 17.4ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4 OHM 1/2W 0.5% AXIAL - CMF5517R400DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 1/2W 0.5% AXIAL
CMF5517R400DHBF
RES 17.4 OHM 1/2W 0.5% AXIAL CMF5517R400DHBF
RES 17.4ohm 1/2W 0.5% AXIAL

RES 17.4ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5517R400DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517R400DHBF-ND
Through Hole Resistors CMF5517R400DHBF-ND
17.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5517R400DHBF CMF5517R400DHBF-ND
Product Name RES 17.4 OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.4 ohms 17.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details