Vishay Intertechnology, Inc. Through Hole Resistors CMF5517R200DHBF

Description
17.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
17.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5517R200DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517R200DHBF-ND
Through Hole Resistors CMF5517R200DHBF-ND
17.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 17.2 OHM 1/2W 0.5% AXIAL - CMF5517R200DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.2 OHM 1/2W 0.5% AXIAL
CMF5517R200DHBF
RES 17.2 OHM 1/2W 0.5% AXIAL CMF5517R200DHBF
RES 17.2ohm 1/2W 0.5% AXIAL

RES 17.2ohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 17.2 .5% T-2 B14 Vishay - 68P2232 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 17.2 .5% T-2 B14 Vishay
68P2232
Cmf-55 17.2 .5% T-2 B14 Vishay 68P2232
CMF-55 17.2 .5% T-2 B14

CMF-55 17.2 .5% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517R200DHBF-ND CMF5517R200DHBF 68P2232
Product Name Through Hole Resistors RES 17.2 OHM 1/2W 0.5% AXIAL Cmf-55 17.2 .5% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 17.2 ohms 17.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers