Vishay Intertechnology, Inc. RES 17.9M OHM 1/2W 5% AXIAL CMF5517M900JNBF

Description
RES 17.9Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 17.9Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.9M OHM 1/2W 5% AXIAL - CMF5517M900JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.9M OHM 1/2W 5% AXIAL
CMF5517M900JNBF
RES 17.9M OHM 1/2W 5% AXIAL CMF5517M900JNBF
RES 17.9Mohm 1/2W 5% AXIAL

RES 17.9Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5517M900JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517M900JNBF-ND
Through Hole Resistors CMF5517M900JNBF-ND
17.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 17.9M 5% T-00 B14 Vishay - 68P2231 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 17.9M 5% T-00 B14 Vishay
68P2231
Cmf-55 17.9M 5% T-00 B14 Vishay 68P2231
CMF-55 17.9M 5% T-00 B14

CMF-55 17.9M 5% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517M900JNBF CMF5517M900JNBF-ND 68P2231
Product Name RES 17.9M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 17.9M 5% T-00 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.79E7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers