Vishay Intertechnology, Inc. RES 17.8M OHM 1/2W 1% AXIAL CMF5517M800FKR6

Description
RES 17.8Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.8Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8M OHM 1/2W 1% AXIAL - CMF5517M800FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8M OHM 1/2W 1% AXIAL
CMF5517M800FKR6
RES 17.8M OHM 1/2W 1% AXIAL CMF5517M800FKR6
RES 17.8Mohm 1/2W 1% AXIAL

RES 17.8Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5517M800FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517M800FKR6-ND
Through Hole Resistors CMF5517M800FKR6-ND
17.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,17.8Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C9252 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,17.8Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C9252
Resistor,metal Film,17.8Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C9252
Resistor,Metal Film,17.8MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,17.8MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517M800FKR6 CMF5517M800FKR6-ND 40C9252
Product Name RES 17.8M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,17.8Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.78E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details