Vishay Intertechnology, Inc. Through Hole Resistors CMF5517M800FKEK

Description
17.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
17.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5517M800FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517M800FKEK-ND
Through Hole Resistors CMF5517M800FKEK-ND
17.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 17.8M OHM 1/2W 1% AXIAL - CMF5517M800FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8M OHM 1/2W 1% AXIAL
CMF5517M800FKEK
RES 17.8M OHM 1/2W 1% AXIAL CMF5517M800FKEK
RES 17.8Mohm 1/2W 1% AXIAL

RES 17.8Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 17.8M 1% T-1 Ek E3 Vishay - 68P2228 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 17.8M 1% T-1 Ek E3 Vishay
68P2228
Cmf-55 17.8M 1% T-1 Ek E3 Vishay 68P2228
CMF-55 17.8M 1% T-1 EK e3

CMF-55 17.8M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517M800FKEK-ND CMF5517M800FKEK 68P2228
Product Name Through Hole Resistors RES 17.8M OHM 1/2W 1% AXIAL Cmf-55 17.8M 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details