Vishay Intertechnology, Inc. RES 17.4M OHM 1/2W 1% AXIAL CMF5517M400FKBF

Description
RES 17.4Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.4Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4M OHM 1/2W 1% AXIAL - CMF5517M400FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4M OHM 1/2W 1% AXIAL
CMF5517M400FKBF
RES 17.4M OHM 1/2W 1% AXIAL CMF5517M400FKBF
RES 17.4Mohm 1/2W 1% AXIAL

RES 17.4Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5517M400FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517M400FKBF-ND
Through Hole Resistors CMF5517M400FKBF-ND
17.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 17.4M 1% T-1 B14 Vishay - 68P2225 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 17.4M 1% T-1 B14 Vishay
68P2225
Cmf-55 17.4M 1% T-1 B14 Vishay 68P2225
CMF-55 17.4M 1% T-1 B14

CMF-55 17.4M 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517M400FKBF CMF5517M400FKBF-ND 68P2225
Product Name RES 17.4M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 17.4M 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.74E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details