Vishay Intertechnology, Inc. Metal Film Resistors - CMF5517M000JNBF

Description
Metal Film Resistors - Through Hole CMF-55 17M 5% T-00 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 17M 5% T-00 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5517M000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5517M000JNBF
Metal Film Resistors - CMF5517M000JNBF
Metal Film Resistors - Through Hole CMF-55 17M 5% T-00 B14

Metal Film Resistors - Through Hole CMF-55 17M 5% T-00 B14

Supplier's Site
Through Hole Resistors - CMF5517M000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517M000JNBF-ND
Through Hole Resistors CMF5517M000JNBF-ND
17 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 17M 5% T-00 B14 Vishay - 68P2224 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 17M 5% T-00 B14 Vishay
68P2224
Cmf-55 17M 5% T-00 B14 Vishay 68P2224
CMF-55 17M 5% T-00 B14

CMF-55 17M 5% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517M000JNBF CMF5517M000JNBF-ND 68P2224
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 17M 5% T-00 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details