Vishay Intertechnology, Inc. Through Hole Resistors CMF5517K800FKR670

Description
17.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
17.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5517K800FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517K800FKR670-ND
Through Hole Resistors CMF5517K800FKR670-ND
17.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5517K800FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5517K800FKR670
Metal Film Resistors - CMF5517K800FKR670
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 17.8K 1% T-1 Re6 Vishay - 68P2218 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 17.8K 1% T-1 Re6 Vishay
68P2218
Cmf-55-70 17.8K 1% T-1 Re6 Vishay 68P2218
CMF-55-70 17.8K 1% T-1 RE6

CMF-55-70 17.8K 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517K800FKR670-ND CMF5517K800FKR670 68P2218
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55-70 17.8K 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details