Vishay Intertechnology, Inc. RES 17.8K OHM 1/2W 1% AXIAL CMF5517K800FKBF

Description
RES 17.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1/2W 1% AXIAL - CMF5517K800FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1/2W 1% AXIAL
CMF5517K800FKBF
RES 17.8K OHM 1/2W 1% AXIAL CMF5517K800FKBF
RES 17.8Kohm 1/2W 1% AXIAL

RES 17.8Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5517K800FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517K800FKBF-ND
Through Hole Resistors CMF5517K800FKBF-ND
17.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,178Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C9247 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,178Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C9247
Resistor,metal Film,178Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C9247
Resistor,Metal Film,178KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,178KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517K800FKBF CMF5517K800FKBF-ND 40C9247
Product Name RES 17.8K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,178Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details