Vishay Intertechnology, Inc. RES 17.8K OHM 1/2W 1% AXIAL CMF5517K800FHBF

Description
RES 17.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1/2W 1% AXIAL - CMF5517K800FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1/2W 1% AXIAL
CMF5517K800FHBF
RES 17.8K OHM 1/2W 1% AXIAL CMF5517K800FHBF
RES 17.8Kohm 1/2W 1% AXIAL

RES 17.8Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5517K800FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517K800FHBF-ND
Through Hole Resistors CMF5517K800FHBF-ND
17.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 17.8 Kohm, +/1 Percent, 50 Ppm Vishay - 40C9242 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 17.8 Kohm, +/1 Percent, 50 Ppm Vishay
40C9242
Cmf55, 17.8 Kohm, +/1 Percent, 50 Ppm Vishay 40C9242
CMF55, 17.8 kOhm, +/- 1 Percent, 50 ppm

CMF55, 17.8 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517K800FHBF CMF5517K800FHBF-ND 40C9242
Product Name RES 17.8K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 17.8 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details