Vishay Intertechnology, Inc. RES 17.8K OHM 1/2W 0.5% AXIAL CMF5517K800DHEB

Description
RES 17.8Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 17.8Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1/2W 0.5% AXIAL - CMF5517K800DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1/2W 0.5% AXIAL
CMF5517K800DHEB
RES 17.8K OHM 1/2W 0.5% AXIAL CMF5517K800DHEB
RES 17.8Kohm 1/2W 0.5% AXIAL

RES 17.8Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5517K800DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517K800DHEB-ND
Through Hole Resistors CMF5517K800DHEB-ND
17.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 17.8K .5% T-2 Eb E3 Vishay - 68P2211 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 17.8K .5% T-2 Eb E3 Vishay
68P2211
Cmf-55 17.8K .5% T-2 Eb E3 Vishay 68P2211
CMF-55 17.8K .5% T-2 EB e3

CMF-55 17.8K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517K800DHEB CMF5517K800DHEB-ND 68P2211
Product Name RES 17.8K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 17.8K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details