Vishay Intertechnology, Inc. Through Hole Resistors CMF5517K800BHRE

Description
17.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
17.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5517K800BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517K800BHRE-ND
Through Hole Resistors CMF5517K800BHRE-ND
17.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 17.8K OHM 1/2W 0.1% AXIAL - CMF5517K800BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1/2W 0.1% AXIAL
CMF5517K800BHRE
RES 17.8K OHM 1/2W 0.1% AXIAL CMF5517K800BHRE
RES 17.8Kohm 1/2W 0.1% AXIAL

RES 17.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 17.8K .1% T-2 R36 Vishay - 68P2209 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 17.8K .1% T-2 R36 Vishay
68P2209
Cmf-55 17.8K .1% T-2 R36 Vishay 68P2209
CMF-55 17.8K .1% T-2 R36

CMF-55 17.8K .1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517K800BHRE-ND CMF5517K800BHRE 68P2209
Product Name Through Hole Resistors RES 17.8K OHM 1/2W 0.1% AXIAL Cmf-55 17.8K .1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details