Vishay Intertechnology, Inc. Through Hole Resistors CMF5517K800BHR6

Description
17.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
17.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5517K800BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517K800BHR6-ND
Through Hole Resistors CMF5517K800BHR6-ND
17.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5517K800BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5517K800BHR6
Metal Film Resistors - CMF5517K800BHR6
Metal Film Resistors - Through Hole 1/4watt 17.8Kohms 0.1%

Metal Film Resistors - Through Hole 1/4watt 17.8Kohms 0.1%

Supplier's Site
Resistor,metal Film,178Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C9233 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,178Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C9233
Resistor,metal Film,178Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C9233
Resistor,Metal Film,178KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,178KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517K800BHR6-ND CMF5517K800BHR6 40C9233
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,178Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details